Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.12
|
205
in stock
|
Buy Now | |
Sager
from US$69.04
|
376
in stock
|
Buy Now | |
element14
from US$73.82
|
35
in stock
|
Buy Now | |
Farnell
from US$67.64
|
35
in stock
|
Buy Now | |
RS Americas
from US$81.52
|
34
in stock
|
Buy Now | |
TRC Electronics
from US$73.70
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$64.69
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$73.31
|
8
in stock
|
Buy Now | |
Conrad
from US$106.94
|
6
in stock
|
Buy Now | |
Buerklin
from US$64.83
|
-
|
Buy Now | |
Distrelec
from US$76.85
|
-
|
Buy Now |
25W, 75mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5 |
Output Current | 5000mA |
Efficiency | 86% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 27mm |
Weight | 140gg |
country of origin | CN |
ESD Sensitive | No |
Isolated DC/DC Converters - DIN Rail Mount | Sager |
Power Supply,DIN rail,DC/DC,24W | RS |
DC-DC CONVERTER, 5V, 5A | element14 |
DC-DC Converter, 5V, 5A, 18-75V, Enclosed, DIN Rail, TCL Series | TRACO Power TCL 024-105 DC | RS Americas |
5V DIN Rail DC/DC Converter UL 508 Listed | TRC Electronics |
Dc-Dc Converter, Iso Pol, 1 O/P, 24W, 5A, 5V | Newark Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
TCL 024-105DC DIN rail DC-DC converter with 5V DC 5A 24W output from 18 -75 V DC input - from TracoPower's TCL series.With tightly regulated output voltage these DC-DC converters provide a reliable power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24V bus voltage. Easy installation is provided with snap-on mounting on DIN rails and detachable screw terminal block. | Conrad |
DC/DC-Wandler, 18-75 VDC, 24 W, 1 Ausgang, 5 VDC, 86 % Wirkungsgrad, TCL 024-105DC | Buerklin |
Traco Power DC/DC Converter, 18 ... 75V, 5V, 5A, 25W | Distrelec |
Where can I find additional details, specifications and documents for a TCL 024-105 DC?
Additional datasheets, footprints and schematics for TCL 024-105 DC are listed on our Part Details page. You can also find images and similar parts to TCL 024-105 DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 024-105 DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 024-105 DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 024-105 DC fall under?
The TCL 024-105 DC is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TCL 024-105 DC when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 024-105 DC you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 024-105 DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 024-105 DC have stock available?
Authorised distributors including Sager, RS, element14, Farnell and RS Americas have stock available or on a lead time for TCL 024-105 DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 024-105 DC often in real-time on the comparison pages.
What if I can't find stock of TCL 024-105 DC?
You can fill out our help required form which you can use to request a quote for TCL 024-105 DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.