TCJY227M010R0015 AVX Corporation Parts by KYOCERA AVX

CAP 220µF 10V 20%

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for RS
RS
from US$4.61
700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.49
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.23
-
Buy Now
Logo for element14
element14
from US$1.07
-
Buy Now
Logo for Farnell
Farnell
from US$0.96
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 10V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.015ohm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor Tantalum Polymer 220uF 10V 291 | RS
Cap, 220Μf, 10V, 20% Rohs Compliant: Yes |Kyocera Avx TCJY227M010R0015 | Newark Electronics
Tantalum Polymer Capacitor, 220 uF 10 V ▒ 20% 15 mohm 2917 [7343-20 Metric] | Future Electronics
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, Y, 15 mohm, 2917 [7343-20 Metric] | Avnet America
CAP, 220µF, 10V, 20% | element14
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, Y, 15 mohm, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJY227M010R0015?

Additional datasheets, footprints and schematics for TCJY227M010R0015 are listed on our Part Details page. You can also find images and similar parts to TCJY227M010R0015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJY227M010R0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY227M010R0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJY227M010R0015 fall under?

The TCJY227M010R0015 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCJY227M010R0015 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY227M010R0015 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJY227M010R0015 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJY227M010R0015 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCJY227M010R0015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJY227M010R0015 often in real-time on the comparison pages.

What if I can't find stock of TCJY227M010R0015?

You can fill out our help required form which you can use to request a quote for TCJY227M010R0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay