TCJY227M006R0040. Capacitors by KYOCERA AVX

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.04ohm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Polymer Capacitor, 220 uF, 6.3 V, ± 20%, Y, 40 mohm, 2917 [7343-20 Metric] | Avnet America
CAP, TANT, 220UF, 6.3V, CASE Y | Farnell
Tantalum Polymer Capacitor, 220 uF, 6.3 V, � 20%, Y, 40 mohm, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJY227M006R0040.?

Additional datasheets, footprints and schematics for TCJY227M006R0040. are listed on our Part Details page. You can also find images and similar parts to TCJY227M006R0040. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJY227M006R0040. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY227M006R0040. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJY227M006R0040. fall under?

The TCJY227M006R0040. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJY227M006R0040. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY227M006R0040. you can contact the distributor directly for product support, shipping queries etc.

Is the TCJY227M006R0040. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJY227M006R0040. have stock available?

Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TCJY227M006R0040..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJY227M006R0040. often in real-time on the comparison pages.

What if I can't find stock of TCJY227M006R0040.?

You can fill out our help required form which you can use to request a quote for TCJY227M006R0040. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay