Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.015ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Capacitor, Tantalum Polymer, 220Uf, 4V, 2917, Reel | Newark Electronics |
Tantalum Polymer Capacitor, 220 uF, 4 V, ± 20%, Y, 15 mohm, 2917 [7343-20 Metric] | Avnet America |
Polymer - standard and low profile220 uF,4 V | AVX TCJY227M004R0015 | RS Americas |
Where can I find additional details, specifications and documents for a TCJY227M004R0015.?
Additional datasheets, footprints and schematics for TCJY227M004R0015. are listed on our Part Details page. You can also find images and similar parts to TCJY227M004R0015. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJY227M004R0015. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJY227M004R0015. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJY227M004R0015. fall under?
The TCJY227M004R0015. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJY227M004R0015. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJY227M004R0015. you can contact the distributor directly for product support, shipping queries etc.
Is the TCJY227M004R0015. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJY227M004R0015. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCJY227M004R0015..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJY227M004R0015. often in real-time on the comparison pages.
What if I can't find stock of TCJY227M004R0015.?
You can fill out our help required form which you can use to request a quote for TCJY227M004R0015. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.