Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.96
|
No stock
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.045ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Tcj Rohs Compliant: Yes |Kyocera Avx TCJX476M016R0045 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCJX476M016R0045.?
Additional datasheets, footprints and schematics for TCJX476M016R0045. are listed on our Part Details page. You can also find images and similar parts to TCJX476M016R0045. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJX476M016R0045. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJX476M016R0045. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJX476M016R0045. fall under?
The TCJX476M016R0045. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJX476M016R0045. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJX476M016R0045. you can contact the distributor directly for product support, shipping queries etc.
Is the TCJX476M016R0045. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJX476M016R0045. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCJX476M016R0045..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJX476M016R0045. often in real-time on the comparison pages.
What if I can't find stock of TCJX476M016R0045.?
You can fill out our help required form which you can use to request a quote for TCJX476M016R0045. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.