Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Tcj Rohs Compliant: Yes |Kyocera Avx TCJE107M016R0040 | Newark Electronics |
Tantalum Polymer Capacitor, 100 uF, 16 V, ± 20%, E, 40 mohm, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCJE107M016R0040.?
Additional datasheets, footprints and schematics for TCJE107M016R0040. are listed on our Part Details page. You can also find images and similar parts to TCJE107M016R0040. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJE107M016R0040. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE107M016R0040. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJE107M016R0040. fall under?
The TCJE107M016R0040. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJE107M016R0040. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE107M016R0040. you can contact the distributor directly for product support, shipping queries etc.
Is the TCJE107M016R0040. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJE107M016R0040. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TCJE107M016R0040..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJE107M016R0040. often in real-time on the comparison pages.
What if I can't find stock of TCJE107M016R0040.?
You can fill out our help required form which you can use to request a quote for TCJE107M016R0040. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.