Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 63V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | E |
ESR | 0.15ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
TCJ Series 10 uF 63 V ▒20% SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Cap, 10Uf, 63V, Tant, Polymer, E | Newark Electronics |
Tantalum Polymer Capacitor, 10 uF, 63 V, ± 20%, E, 150 mohm, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TCJE106M063R0150?
Additional datasheets, footprints and schematics for TCJE106M063R0150 are listed on our Part Details page. You can also find images and similar parts to TCJE106M063R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJE106M063R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJE106M063R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJE106M063R0150 fall under?
The TCJE106M063R0150 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJE106M063R0150 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJE106M063R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJE106M063R0150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJE106M063R0150 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TCJE106M063R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJE106M063R0150 often in real-time on the comparison pages.
What if I can't find stock of TCJE106M063R0150?
You can fill out our help required form which you can use to request a quote for TCJE106M063R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.