TCJD226M035R0070 Capacitors by KYOCERA AVX

CAP TANT POLYMER 22UF 2917 REEL

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Farnell
Farnell
from US$1.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.36
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 35V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.07ohm
Operating Temperature Min -55°C

Alternative Descriptions

Cap, 22Îœf, 35V, 20%, 2917 | Newark Electronics
TCJ Series 22 uF â–’20 % 35 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 22 uF, 35 V, ± 20%, D, 70 mohm, 2917 [7343-31 Metric] | Avnet America
CAP, 22µF, 35V, 20%, 2917 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJD226M035R0070?

Additional datasheets, footprints and schematics for TCJD226M035R0070 are listed on our Part Details page. You can also find images and similar parts to TCJD226M035R0070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJD226M035R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJD226M035R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJD226M035R0070 fall under?

The TCJD226M035R0070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJD226M035R0070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJD226M035R0070 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJD226M035R0070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJD226M035R0070 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TCJD226M035R0070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJD226M035R0070 often in real-time on the comparison pages.

What if I can't find stock of TCJD226M035R0070?

You can fill out our help required form which you can use to request a quote for TCJD226M035R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay