Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | C |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap Polymer 4.7Uf 35Vdc 20% 6 X 3.2 X 2.6Mm Smd 6032-28 Rohs Compliant: Yes |Kyocera Avx TCJC475M035R0200 | Newark Electronics |
TCJ Series 4.7 uF 35 V ▒20% Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 4.7 uF, 35 V, ± 20%, C, 200 mohm, 2312 [6032-28 Metric] | Avnet America |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TCJC475M035R0200?
Additional datasheets, footprints and schematics for TCJC475M035R0200 are listed on our Part Details page. You can also find images and similar parts to TCJC475M035R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJC475M035R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJC475M035R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJC475M035R0200 fall under?
The TCJC475M035R0200 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJC475M035R0200 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJC475M035R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJC475M035R0200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCJC475M035R0200 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for TCJC475M035R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJC475M035R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJC475M035R0200?
You can fill out our help required form which you can use to request a quote for TCJC475M035R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.