TCJC226M025R0100 Capacitors by KYOCERA AVX

CAP 22µF 25V 20% 2312

Status: Unknown
Series: TCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Conductive Polymer Solid Electrolytic Chip Capacitors

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
419
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.23
419
in stock
Buy Now
Logo for element14
element14
from US$1.56
419
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.99
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 25V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code C
ESR 0.1ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 20%
Capacitor Case Style 2312 [6032 Metric]
Capacitor Terminals SMD
External Depth 2.6mm
External Length / Height 6mm
External Width 3.2mm
Operating Temperature Range -55°C to +105°C
Tantalum Capacitor Case 2312 [6032 Metric]

Alternative Descriptions

Cap, 22Μf, 25V, 20%, 2312 | Newark Electronics
CAP, 22µF, 25V, 20%, 2312 | element14
TCJ Series 22 uF ▒20% 25 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Tantalum Polymer Capacitor, 22 uF, 25 V, ± 20%, C, 100 mohm, 2312 [6032-28 Metric] | Avnet America
Tantalum Polymer Capacitor, 22 uF, 25 V, � 20%, C, 100 mohm, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJC226M025R0100?

Additional datasheets, footprints and schematics for TCJC226M025R0100 are listed on our Part Details page. You can also find images and similar parts to TCJC226M025R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJC226M025R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJC226M025R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJC226M025R0100 fall under?

The TCJC226M025R0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJC226M025R0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJC226M025R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJC226M025R0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCJC226M025R0100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCJC226M025R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJC226M025R0100 often in real-time on the comparison pages.

What if I can't find stock of TCJC226M025R0100?

You can fill out our help required form which you can use to request a quote for TCJC226M025R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay