Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
3,828
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
3,828
in stock
|
Buy Now | |
element14
from US$0.26
|
3,828
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
424
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.04ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Uf, 6.3V, Tant, Polymer, B | Newark Electronics |
CAP, 100UF, 6.3V, TANT, POLYMER, B | element14 |
Cap Tant Polymer 100uF 6.3VDC B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.04 Oh | Future Electronics |
TC 100uF 6,3V 20% Case B 40mOhm | Rutronik |
Tantalum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, B, 40 mohm, 1210 [3528-21 Metric] | Avnet America |
Polymer - standard and low profile100 uF,6.3 V | AVX TCJB107M006R0040 | RS Americas |
Tantalum Polymer Capacitor, 100 uF, 6.3 V, � 20%, B, 40 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB107M006R0040?
Additional datasheets, footprints and schematics for TCJB107M006R0040 are listed on our Part Details page. You can also find images and similar parts to TCJB107M006R0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB107M006R0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB107M006R0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB107M006R0040 fall under?
The TCJB107M006R0040 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB107M006R0040 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB107M006R0040 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB107M006R0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB107M006R0040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rutronik have stock available or on a lead time for TCJB107M006R0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB107M006R0040 often in real-time on the comparison pages.
What if I can't find stock of TCJB107M006R0040?
You can fill out our help required form which you can use to request a quote for TCJB107M006R0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.