Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
877
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
877
in stock
|
Buy Now | |
element14
from US$0.45
|
877
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitors polymer 106 20% tol 16v case b esr 0100 | Future Electronics |
Cap, 10Uf, 16V, Tant, Polymer, B | Newark Electronics |
CAP, 10UF, 16V, TANT, POLYMER, B | element14 |
Tantalum Polymer Capacitor, 10 uF, 16 V, ± 20%, B, 100 mohm, 1210 [3528-21 Metric] | Avnet America |
Polymer - standard and low profile10 uF,16 V | AVX TCJB106M016R0100 | RS Americas |
10UF 16V 20% B LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 10 uF, 16 V, � 20%, B, 100 mohm, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJB106M016R0100?
Additional datasheets, footprints and schematics for TCJB106M016R0100 are listed on our Part Details page. You can also find images and similar parts to TCJB106M016R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJB106M016R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJB106M016R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJB106M016R0100 fall under?
The TCJB106M016R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJB106M016R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJB106M016R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJB106M016R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJB106M016R0100 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TCJB106M016R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJB106M016R0100 often in real-time on the comparison pages.
What if I can't find stock of TCJB106M016R0100?
You can fill out our help required form which you can use to request a quote for TCJB106M016R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.