TCJA156M010R0200 Capacitors by KYOCERA AVX

CAPACITOR TANT, 15UF, 10V, 0.2 OHM, 0.2, 1206

Status: Unknown
Series: TCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.35
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 10V
Product Range TCJ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code A
ESR 0.2ohm
Operating Temperature Min -55°C
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

TCJ Series 1206 15 uF ▒20 % 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics
Capacitor Tant, 15Uf, 10V, 0.2 Ohm, 0.2, 1206 | Newark Electronics
Tantalum Polymer Capacitor, 15 uF, 10 V, ± 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet America
15uF SMD Solid Polymer Tantalum Electrolytic Capacitor, 10 VDC +/-20% | AVX TCJA156M010R0200 | RS Americas
Tantalum Polymer Capacitor, 15 uF, 10 V, � 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCJA156M010R0200?

Additional datasheets, footprints and schematics for TCJA156M010R0200 are listed on our Part Details page. You can also find images and similar parts to TCJA156M010R0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCJA156M010R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA156M010R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCJA156M010R0200 fall under?

The TCJA156M010R0200 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TCJA156M010R0200 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA156M010R0200 you can contact the distributor directly for product support, shipping queries etc.

Is the TCJA156M010R0200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCJA156M010R0200 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TCJA156M010R0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCJA156M010R0200 often in real-time on the comparison pages.

What if I can't find stock of TCJA156M010R0200?

You can fill out our help required form which you can use to request a quote for TCJA156M010R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay