Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,950
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,324
in stock
|
Buy Now | |
element14
from US$0.37
|
2,324
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,324
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 10uF 10V 20% Case A 200mOhm | Rutronik |
Cap, 10Uf, 10V, Tant, Polymer, A | Newark Electronics |
CAP, 10UF, 10V, TANT, POLYMER, A | element14 |
Cap Tant Polymer 10uF 10VDC A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 0.2 Ohm 1 | Future Electronics |
Capacitor Tantalum Polymer 10uF 10V 1206 | RS |
Tantalum Polymer Capacitor, 10 uF, 10 V, ± 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet America |
Polymer - standard and low profile10 uF,10 V | AVX TCJA106M010R0200 | RS Americas |
Tantalum Polymer Capacitor, 10 uF, 10 V, � 20%, A, 200 mohm, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCJA106M010R0200?
Additional datasheets, footprints and schematics for TCJA106M010R0200 are listed on our Part Details page. You can also find images and similar parts to TCJA106M010R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA106M010R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA106M010R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA106M010R0200 fall under?
The TCJA106M010R0200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA106M010R0200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA106M010R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA106M010R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA106M010R0200 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TCJA106M010R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA106M010R0200 often in real-time on the comparison pages.
What if I can't find stock of TCJA106M010R0200?
You can fill out our help required form which you can use to request a quote for TCJA106M010R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.