Status: | Unknown |
---|---|
Series: | TCH Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | TCH Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | 9 |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Polymer Hermseal Rohs Compliant: Yes |Kyocera Avx TCH9107M035W0055U | Newark Electronics |
CAP LW ESR TA 100UF 35VDC 20% 11 X 12.5 X 5.45 | Avnet America |
Tantalum - HERMSEAL,100 uF,35 V | AVX TCH9107M035W0055U | RS Americas |
Where can I find additional details, specifications and documents for a TCH9107M035W0055U.?
Additional datasheets, footprints and schematics for TCH9107M035W0055U. are listed on our Part Details page. You can also find images and similar parts to TCH9107M035W0055U. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCH9107M035W0055U. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCH9107M035W0055U. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCH9107M035W0055U. fall under?
The TCH9107M035W0055U. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCH9107M035W0055U. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCH9107M035W0055U. you can contact the distributor directly for product support, shipping queries etc.
Is the TCH9107M035W0055U. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCH9107M035W0055U. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TCH9107M035W0055U..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCH9107M035W0055U. often in real-time on the comparison pages.
What if I can't find stock of TCH9107M035W0055U.?
You can fill out our help required form which you can use to request a quote for TCH9107M035W0055U. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.