Status: | Unknown |
---|---|
Series: | TCE Series |
RoHS: | Compliant |
No distributors results available
Rated Current | 100mA |
---|---|
Product Range | TCE Series |
Impedance | 35ohm |
Common Mode Filter Case | 0.85mm x 0.65mm x 0.4mm |
Impedance Typ | 35ohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TCE0806S-350-2P?
Additional datasheets, footprints and schematics for TCE0806S-350-2P are listed on our Part Details page. You can also find images and similar parts to TCE0806S-350-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCE0806S-350-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCE0806S-350-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCE0806S-350-2P fall under?
The TCE0806S-350-2P is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to TCE0806S-350-2P when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCE0806S-350-2P you can contact the distributor directly for product support, shipping queries etc.
Is the TCE0806S-350-2P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCE0806S-350-2P have stock available?
There is no stock from authorised distributors for TCE0806S-350-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCE0806S-350-2P often in real-time on the comparison pages.
What if I can't find stock of TCE0806S-350-2P?
You can fill out our help required form which you can use to request a quote for TCE0806S-350-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.