Status: | Unknown |
---|---|
Series: | TCE Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Rated Current | 100mA |
---|---|
Product Range | TCE Series |
Impedance | 90ohm |
Case Dimensions | 0.85mm x 0.65mm x 0.4mm |
RoHS Compliant | Yes |
Filter, Common Mode, 10V, 100Ma, 0302, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a TCE0806G-900-2P?
Additional datasheets, footprints and schematics for TCE0806G-900-2P are listed on our Part Details page. You can also find images and similar parts to TCE0806G-900-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCE0806G-900-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCE0806G-900-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCE0806G-900-2P fall under?
The TCE0806G-900-2P is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to TCE0806G-900-2P when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCE0806G-900-2P you can contact the distributor directly for product support, shipping queries etc.
Is the TCE0806G-900-2P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCE0806G-900-2P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCE0806G-900-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCE0806G-900-2P often in real-time on the comparison pages.
What if I can't find stock of TCE0806G-900-2P?
You can fill out our help required form which you can use to request a quote for TCE0806G-900-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.