TCA9554PWR . Part Information
Details for TCA9554PWR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4100 |
10 | 1.2100 |
50 | 1.1000 |
100 | 0.9940 |
250 | 0.9310 |
Stock Information
Details
Part Specifications
Chip Configuration | 8bit |
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- I/O EXPANDER, 8BIT, 400KHZ, TSSOP-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TCA9554PWR .?
Additional datasheets, footprints and schematics for TCA9554PWR . are listed in our Part Details tab. You can also find the TCA9554PWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9554PWR . in the Pricing & Inventory tab next to part details. You can view TCA9554PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9554PWR . fall under?
The TCA9554PWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9554PWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9554PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9554PWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TCA9554PWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCA9554PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9554PWR . often in real-time on the comparison pages.
What if I can't find stock of TCA9554PWR .?
You can fill out our help required form which you can use to request a quote for TCA9554PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.