I/O Expanders
Parts from I/O Expanders Category

I/O Expander, 16bit, 3.4 MHz, I2C, Serial, SPI, 1.8 V, 5.5 V, QFN RoHS Compliant: Yes

I/O Expander, 8bit, 3.4 MHz, I2C, 1.8 V, 5.5 V, SSOP RoHS Compliant: Yes

I/O Expander, 16bit, 3.4 MHz, I2C, 1.8 V, 5.5 V, SSOP RoHS Compliant: Yes
Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:PLCC; No. of Pins:44Pins; No. of I/O s:24I/O s; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IC, I/O EXPANDER, 16BIT, 28SOIC; Chip Configuration:16bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:28Pins; No. of I/O s:16I/O s; Product RoHS Compliant: Yes

8 CHANNEL LOW VOLTAGE GPIO ROHS COMPLIANT: YES

16 CHANNEL HIGH VOLTAGE GPIO ROHS COMPLIANT: YES

8 CHAN LOW VOLT I2C GPIO + PWM# ROHS COMPLIANT: YES

16 CHAN LOW VOLT I2C GPIO +PWM ROHS COMPLIANT: YES

I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SSOP RoHS Compliant: Yes

I/O Expander, 16bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, DIP RoHS Compliant: Yes

PB-FREE W/ANNEAL PERIPH PRG-I/O 5V 8MHZ 40PDIP COM ROHS COMPLIANT: YES

PB-FREE PERIPH PRG-I/O 5V 8MHZ 44PLCC COM (TAPE&REEL) ROHS COMPLIANT: YES

PROGRAMMABLE PERIPHERAL INTERFACE, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s RoHS Compliant: Yes

PB-FREE PERIPH PRG-I/O 5V 8MHZ 44PLCC IND ROHS COMPLIANT: YES

PB-FREE W/ANNEAL, PERIPH PRG-I/O 5V 5MHZ 44PLCC COM ROHS COMPLIANT: YES

I/O EXPANDER, 8BIT, 400KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 4BIT, 12C, SMBUS, VSSOP-8; Chip Configuration:4bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:VSSOP; No. of Pins:8Pins; No. of RoHS Compliant: Yes