Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Automotive 16-bit 1.65- to 3.6-V I2C/SMBus I/O expander with interrupt, reset & config registers | Texas Instruments |
TCA9539QPWRQ1 TI | Elfaro |
I/O Expander, 16Bit, 400Khz, Tssop-24 | Newark Electronics |
Automotive Low Volta ge 16bit | Mouser Electronics |
Where can I find additional details, specifications and documents for a TCA9539QPWRQ1 .?
Additional datasheets, footprints and schematics for TCA9539QPWRQ1 . are listed on our Part Details page. You can also find images and similar parts to TCA9539QPWRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9539QPWRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9539QPWRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9539QPWRQ1 . fall under?
The TCA9539QPWRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9539QPWRQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9539QPWRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9539QPWRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9539QPWRQ1 . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TCA9539QPWRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9539QPWRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TCA9539QPWRQ1 .?
You can fill out our help required form which you can use to request a quote for TCA9539QPWRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.