Status: | Active |
---|---|
Series: | TC962 |
RoHS: | Compliant |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.83
|
260
in stock
|
Buy Now | |
Microchip Technology
from US$2.39
|
3,568
in stock
|
Buy Now | |
Schukat Electronic
from US$2.38
|
680
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
184
in stock
|
Buy Now | |
element14
from US$3.27
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
-
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
Farnell
from US$3.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pin Compatible With TC7662/ICL7662/SI7661 |
High Output Current ........................ 80mA |
No External Diodes Required. |
Wide Operating Range .................. 3V to 18V |
Low Output Impedance ................... 28Ohm Typ. |
No Low Voltage Terminal Required |
Application Zener On Chip |
OSC Frequency Doubling Pin Option for Smaller Output Capacitors |
Typical Active Output Current (mA) | 80 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 190 |
Vin Max (V) | 18 |
Vin Min (V) | 3 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC962 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Output DC/DC Converter | Microchip Technology |
DC/DC Conv 3...18V DIP8 | Schukat Electronic |
Microchip Technology, TC962CPA | RS |
IC, CHARGE PUMP | element14 |
Charge Pump Dc/Dc Converter, Dip-8 | Newark Electronics |
TC962 Series 3 to 18 V High Current Charge Pump DC-to-DC Converter - PDIP-8 | Future Electronics |
Charge Pump INV -18V to -3V 80mA 8-Pin PDIP Tube | Avnet America |
Microchip Charge Pump 80mA 24kHz -18 - -3 V 8-Pin PDIP | Microchip Technology Inc. TC962CPA | RS Americas |
Where can I find additional details, specifications and documents for a TC962CPA?
Additional datasheets, footprints and schematics for TC962CPA are listed on our Part Details page. You can also find images and similar parts to TC962CPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC962CPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC962CPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC962CPA fall under?
The TC962CPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC962CPA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC962CPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC962CPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC962CPA have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, RS, Chip One Stop and element14 have stock available or on a lead time for TC962CPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC962CPA often in real-time on the comparison pages.
What if I can't find stock of TC962CPA?
You can fill out our help required form which you can use to request a quote for TC962CPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.