Status: | Active |
---|---|
Series: | TC913A |
RoHS: | Compliant |
Prices starting from US$6.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
-
|
Buy Now | |
Future Electronics
from US$7.67
|
-
|
Buy Now | |
Avnet America
from US$7.82
|
-
|
Buy Now | |
Microchip Technology
from US$6.02
|
-
|
Buy Now | |
RS Americas
from US$8.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero-Drift Architecture |
Maximum offset of only 15 uV |
Maximum offset drift of 150 nV/C |
No 1/f noise |
GBWP of 1.5 MHz |
8-pin PDIP and SOIC packages |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1500 |
VOS Max. (uV) | 15 |
Supply Voltage Min. (V) | 7 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 650 |
Iq Max (uA) | 850 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 110 |
CMRR Min (dB) | 110 |
Operating Temperature Range (°C) | 0 to 70 |
Ib (pA) | 90 |
PM (deg) | 0 |
Isc (mA) | 0 |
Slew Rate (V/µs) | 2.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip TC913ACOA | Newark Electronics |
TC913A Series 16 V 1.5 MHz Dual Auto-Zeroed Operational Amplifier -SOIC-8 | Future Electronics |
SP Amp Chopper Stabilization Dual ±8.3V/16V 8-Pin SOIC N | Avnet America |
DUAL Low VOS Op Amp, w/Caps | Microchip Technology |
Op Amp Dual Auto-Zeroed Chopper 15uV SO8 | Microchip Technology Inc. TC913ACOA | RS Americas |
IC, OP-AMP, DUAL, AUTO ZERO, 8SOIC | Farnell |
SP Amp Chopper Stabilization Dual �8.3V/16V 8-Pin SOIC N | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC913ACOA?
Additional datasheets, footprints and schematics for TC913ACOA are listed on our Part Details page. You can also find images and similar parts to TC913ACOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC913ACOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC913ACOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC913ACOA fall under?
The TC913ACOA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC913ACOA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC913ACOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC913ACOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC913ACOA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TC913ACOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC913ACOA often in real-time on the comparison pages.
What if I can't find stock of TC913ACOA?
You can fill out our help required form which you can use to request a quote for TC913ACOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.