Status: | Active |
---|---|
Series: | TC7662B |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
5,174
in stock
|
Buy Now | |
Microchip Technology
from US$1.73
|
5,335
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
733
in stock
|
Buy Now | |
Farnell
from US$2.26
|
733
in stock
|
Buy Now | |
element14
from US$2.37
|
733
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
238
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
69
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
9
in stock
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Boost Pin (Pin 1) for Higher Switching Frequency |
High Power Efficiency is 96% |
Easy to Use – Requires Only 2 External Non-Critical Passive Components |
Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 180 |
Vin Max (V) | 15 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC7662B Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Hi Voltage DC-DC Converter | Microchip Technology |
Charge pump DC-DC converter, SOIC8 | RS |
Dc-Dc Charge Pump, Doubler/Inv, Soic-8 | Newark Electronics |
CONVERTER, DC-DC, HI VOLT, SOIC8 | Farnell |
Charge Pump INV -15V to -1.5V 20mA 8-Pin SOIC N Tube | Avnet America |
TC7662B Series 1.5 to 15 V Charge Pump DC-to-DC Voltage Converter -SOIC-8 | Future Electronics |
Microchip Charge Pump Inverting 8-Pin SOIC | Microchip Technology Inc. TC7662BEOA | RS Americas |
Where can I find additional details, specifications and documents for a TC7662BEOA?
Additional datasheets, footprints and schematics for TC7662BEOA are listed on our Part Details page. You can also find images and similar parts to TC7662BEOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7662BEOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7662BEOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7662BEOA fall under?
The TC7662BEOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7662BEOA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7662BEOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7662BEOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7662BEOA have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for TC7662BEOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7662BEOA often in real-time on the comparison pages.
What if I can't find stock of TC7662BEOA?
You can fill out our help required form which you can use to request a quote for TC7662BEOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.