Status: | Active |
---|---|
Series: | TC7662B |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
191
in stock
|
Buy Now | |
Microchip Technology
from US$1.56
|
2,940
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
367
in stock
|
Buy Now | |
element14
from US$2.13
|
367
in stock
|
Buy Now | |
Farnell
from US$2.04
|
367
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
4
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Boost Pin (Pin 1) for Higher Switching Frequency |
High Power Efficiency is 96% |
Easy to Use – Requires Only 2 External Non-Critical Passive Components |
Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 180 |
Vin Max (V) | 15 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC7662B Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Hi Voltage DC-DC Converter | Microchip Technology |
Dc-Dc Charge Pump, Doubler/Inv, Dip-8 | Newark Electronics |
CONVERTER, DC-DC, HI VOLT, PDIP8 | element14 |
DC-DCconverter,TC7662BCPA -Vin/2Vin 20mA | RS |
Charge Pump INV -15V to -1.5V 20mA 8-Pin PDIP Tube | Avnet America |
TC7662 Series 1.5 to 15 V Charge Pump DC-to-DC Voltage Converter - PDIP-8 | Future Electronics |
Microchip TC7662BCPA, Inverting DC-DC Converter, 8-Pin PDIP | Microchip Technology Inc. TC7662BCPA | RS Americas |
Where can I find additional details, specifications and documents for a TC7662BCPA?
Additional datasheets, footprints and schematics for TC7662BCPA are listed on our Part Details page. You can also find images and similar parts to TC7662BCPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7662BCPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7662BCPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7662BCPA fall under?
The TC7662BCPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7662BCPA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7662BCPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7662BCPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7662BCPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TC7662BCPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7662BCPA often in real-time on the comparison pages.
What if I can't find stock of TC7662BCPA?
You can fill out our help required form which you can use to request a quote for TC7662BCPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.