Status: | Active |
---|---|
Series: | TC7660S |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
3,040
in stock
|
Buy Now | |
element14
from US$0.90
|
6,396
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
6,394
in stock
|
Buy Now | |
Farnell
from US$0.91
|
6,394
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
3,300
in stock
|
Buy Now | |
Microchip Technology
from US$0.71
|
878
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Oscillator boost from 10kHz to 45kHz |
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
Improved ESD Protection-Up to 10kV |
No External Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 12 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC7660S Data Sheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
DC-DC CHARGE PUMP, ADJ, INVERTING, SOIC8 | element14 |
Dc-Dc Charge Pump, Adj, Inverting, Soic8 | Newark Electronics |
Microchip Charge Pump Inverting 20mA SOIC-8 | Distrelec |
High Voltage DC-DC Converter | RS |
Charge Pump INV/STPUP -12V to -1.5V/3V to 24V 20mA 8-Pin SOIC N T/R | EBV Elektronik |
TC7660 Series 1.5 to 12 V Super Charge Pump DC-to-DC Voltage Converter - SOIC-8 | Future Electronics |
High Voltage DC-DC Converter8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. TC7660SEOA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC7660SEOA713?
Additional datasheets, footprints and schematics for TC7660SEOA713 are listed on our Part Details page. You can also find images and similar parts to TC7660SEOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660SEOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660SEOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660SEOA713 fall under?
The TC7660SEOA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7660SEOA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660SEOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660SEOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660SEOA713 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for TC7660SEOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660SEOA713 often in real-time on the comparison pages.
What if I can't find stock of TC7660SEOA713?
You can fill out our help required form which you can use to request a quote for TC7660SEOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.