Status: | Active |
---|---|
Series: | TC7660H |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
150
in stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
140
in stock
|
Buy Now | |
element14
from US$1.07
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pin Compatible with 7660, High Frequency-Performance DC-to-DC Converter |
Low Cost, Two Low Value External Capacitors Required (1.µF) |
Converts +5V Logic Supply to ±5V System |
Voltage Conversion: 99.7% |
Power Efficiency: 85% |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 460 |
Vin Max (V) | 10 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC7660H Datasheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dc-Dc Charge Pump, Inverting, Soic-8 | Newark Electronics |
Hi-Freq DC-DC Converter | Microchip Technology |
IC, CHARGE PUMP, HI, FREQ, 8SOIC | element14 |
Charge Pump INV -10V to -1.5V 20mA 8-Pin SOIC N Tube | Avnet America |
TC7660H Series 20 mA 1.5 - 10 V ADJ Negative Output DC-DC Voltage Converter | Future Electronics |
Charge-Pump Invert 1.5V-10V 120kHz SOIC8 | Microchip Technology Inc. TC7660HEOA | RS Americas |
Where can I find additional details, specifications and documents for a TC7660HEOA?
Additional datasheets, footprints and schematics for TC7660HEOA are listed on our Part Details page. You can also find images and similar parts to TC7660HEOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660HEOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660HEOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660HEOA fall under?
The TC7660HEOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7660HEOA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660HEOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660HEOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660HEOA have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, element14, Farnell and Avnet America have stock available or on a lead time for TC7660HEOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660HEOA often in real-time on the comparison pages.
What if I can't find stock of TC7660HEOA?
You can fill out our help required form which you can use to request a quote for TC7660HEOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.