Status: | Active |
---|---|
Series: | TC7660 |
RoHS: | Compliant |
Prices starting from US$0.83
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
RS232 Negative Power Supply |
Improved ESD Protection: Up to 3kV |
No Dx Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 10 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC7660 Datasheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Hi-Freq DC-DC Converter | Microchip Technology |
Hi-Freq Dc-Dc Converter, Rohs Compliant: Yes |Microchip TC7660HCOA713 | Newark Electronics |
Charge Pump INV -10V to -1.5V 20mA 8-Pin SOIC N T/R | Future Electronics |
IC REG SWTCHD CAP INV 20MA 8SOIC | Microchip Technology Inc. TC7660HCOA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC7660HCOA713?
Additional datasheets, footprints and schematics for TC7660HCOA713 are listed on our Part Details page. You can also find images and similar parts to TC7660HCOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660HCOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660HCOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660HCOA713 fall under?
The TC7660HCOA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7660HCOA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660HCOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660HCOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660HCOA713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7660HCOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660HCOA713 often in real-time on the comparison pages.
What if I can't find stock of TC7660HCOA713?
You can fill out our help required form which you can use to request a quote for TC7660HCOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.