Status: | Active |
---|---|
Series: | TC7660H |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
850
in stock
|
Buy Now | |
Microchip Technology
from US$0.83
|
48
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pin Compatible with 7660, High Frequency-Performance DC-to-DC Converter |
Low Cost, Two Low Value External Capacitors Required (1.µF) |
Converts +5V Logic Supply to ±5V System |
Voltage Conversion: 99.7% |
Power Efficiency: 85% |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 460 |
Vin Max (V) | 10 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC7660H Datasheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Hi-Freq DC-DC Converter | Microchip Technology |
Dc To Dc Converter Rohs Compliant: Yes |Microchip TC7660HCOA | Newark Electronics |
TC7660H Series 10 V 120 kHz High Frequency DC-to-DC Volatge Converter - SOIC-8 | Future Electronics |
Charge Pump INV -10V to -1.5V 20mA 8-Pin SOIC N Tube | Avnet America |
Microchip TC7660HCOA, DC-DC Converter, 8-Pin SOIC | Microchip Technology Inc. TC7660HCOA | RS Americas |
Where can I find additional details, specifications and documents for a TC7660HCOA?
Additional datasheets, footprints and schematics for TC7660HCOA are listed on our Part Details page. You can also find images and similar parts to TC7660HCOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660HCOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660HCOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660HCOA fall under?
The TC7660HCOA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7660HCOA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660HCOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660HCOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660HCOA have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TC7660HCOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660HCOA often in real-time on the comparison pages.
What if I can't find stock of TC7660HCOA?
You can fill out our help required form which you can use to request a quote for TC7660HCOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.