Status: | Active |
---|---|
Series: | TC7660 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
1,826
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
870
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
700
in stock
|
Buy Now | |
Micros
from US$0.68
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
302
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
50
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
RS232 Negative Power Supply |
Improved ESD Protection: Up to 3kV |
No Dx Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 10 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC7660 Datasheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
DC-DC converter,TC7660COA -Vin 20mA | RS |
Microchip DC/DC Converter -1.5 ... -10V 20mA SOIC | Distrelec |
Switched Capacitor Voltage Converter, 1.5÷10V, 10kHz, 0÷70°C | Micros |
IC: PMIC | Transfer Multisort Elektronik |
Converter | RS Americas |
DC-DC Converter | Microchip Technology |
Charge Pump Dc/Dc Converter, 8-Soic | Newark Electronics |
TC7660 Series 1.5 V to 10 V Charge Pump DC-to-DC Voltage Converter - SOIC-8 | Future Electronics |
Charge Pump INV -10V to -1.5V 20mA 8-Pin SOIC N Tube | Avnet America |
Where can I find additional details, specifications and documents for a TC7660COA?
Additional datasheets, footprints and schematics for TC7660COA are listed on our Part Details page. You can also find images and similar parts to TC7660COA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660COA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660COA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660COA fall under?
The TC7660COA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7660COA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660COA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660COA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660COA have stock available?
Authorised distributors including RS, Distrelec, Chip One Stop, Micros and Transfer Multisort Elektronik have stock available or on a lead time for TC7660COA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660COA often in real-time on the comparison pages.
What if I can't find stock of TC7660COA?
You can fill out our help required form which you can use to request a quote for TC7660COA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.