Status: | Active |
---|---|
Series: | TC682 |
RoHS: | Compliant |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.91
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
-
|
Buy Now | |
Future Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
RS Americas
from US$3.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
99.9% Voltage Conversion Efficiency |
92% Power Conversion Efficiency |
Wide Input Voltage Range: +2.4V to +5.5V |
Only 3 External Capacitors Required |
185uA Supply Current |
Typical Active Output Current (mA) | 10 |
---|---|
Output Voltage (V) | Vout = -2Vin |
Typical Quiescent Current (µA) | 185 |
Vin Max (V) | 5.5 |
Vin Min (V) | 2.4 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -40 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC682 Data Sheet |
Application Notes |
---|
AN804 - Design Alternatives to the TC682 for Perfoming Inverting Voltage Doubler Functions (TC682, TCM828/9, TC1219/20, TC1142) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dc-Dc Converter, 12Khz, Soic-8 | Newark Electronics |
TC682 Series CMOS 5.5 V 10 mA Inverting Charge Pump Controller SMT - SOIC-8 | Future Electronics |
Charge Pump INV -4.8V to -11V 10mA 8-Pin SOIC N Tube | Avnet America |
Charge-Pump Invert. Voltage Doubler SO8 | Microchip Technology Inc. TC682EOA | RS Americas |
CHARGE PUMP, INV VOLT DOUBLER, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a TC682EOA?
Additional datasheets, footprints and schematics for TC682EOA are listed on our Part Details page. You can also find images and similar parts to TC682EOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC682EOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC682EOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC682EOA fall under?
The TC682EOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC682EOA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC682EOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC682EOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC682EOA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC682EOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC682EOA often in real-time on the comparison pages.
What if I can't find stock of TC682EOA?
You can fill out our help required form which you can use to request a quote for TC682EOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.