Status: | Active |
---|---|
Series: | TC624 |
RoHS: | Compliant |
Dual output |
Resistor-programmable trip points |
Easily Programs with a Single External Resistor |
Operates with 2.7V Power Supply (TC624) |
TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC |
Pins | Packaging | 8 | PDIP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC622/24 Datasheet |
Application Notes |
---|
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Temperature Sensor Design Guide |
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Ic,temperature Sensor,dip,8Pin,plastic Rohs Compliant: Yes |Microchip TC624EPA | Newark Electronics |
Temp Sensor Analog 8-Pin PDIP Tube | Avnet America |
Prog Solid-State Temp Sensor | Microchip Technology |
Prog Solid-State Temp Sensor | Microchip Technology Inc. TC624EPA | RS Americas |
Where can I find additional details, specifications and documents for a TC624EPA?
Additional datasheets, footprints and schematics for TC624EPA are listed on our Part Details page. You can also find images and similar parts to TC624EPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC624EPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC624EPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC624EPA fall under?
The TC624EPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC624EPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC624EPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC624EPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC624EPA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for TC624EPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC624EPA often in real-time on the comparison pages.
What if I can't find stock of TC624EPA?
You can fill out our help required form which you can use to request a quote for TC624EPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.