Status: | Active |
---|---|
Series: | TC500A |
RoHS: | Compliant |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.65
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
900
in stock
|
Buy Now | |
element14
from US$4.61
|
900
in stock
|
Buy Now | |
Microchip Technology
from US$3.92
|
650
in stock
|
Buy Now | |
Future Electronics
from US$4.42
|
-
|
Buy Now | |
Avnet America
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$7.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision (up to 17 Bits) A/D Converter Front End |
3-Pin Control Interface to Microprocessor |
Flexible: Ability to Trade-off Conversion Speed for Resolution |
Automatic Input Voltage Polarity Detection |
Low Power Dissipation: 10mW |
Wide Analog Input Range: ±4.2V |
Directly Accepts Bipolar and Differential Input Signals |
Temp Range Max | 70 |
---|---|
Pins | Packaging | 16 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.8 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Ad Convertor, 16Bit, 0 To 70Deg C Rohs Compliant: Yes |Microchip TC500ACOE713 | Newark Electronics |
AD CONVERTOR, 16BIT, 0 TO 70DEG C | element14 |
16 Bit Analog Processor | Microchip Technology |
TC500 Series 7.5V 16-Bit Precision Analog Front Ends with Dual Slope ADC-SOIC-16 | Future Electronics |
AFE General Purpose 1ADC 17-Bit ±5V 16-Pin SOIC W T/R | Avnet America |
16 Bit Analog Processor16 SOIC .300in T/R | Microchip Technology Inc. TC500ACOE713 | RS Americas |
AFE General Purpose 1ADC 17-Bit �5V 16-Pin SOIC W T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC500ACOE713?
Additional datasheets, footprints and schematics for TC500ACOE713 are listed on our Part Details page. You can also find images and similar parts to TC500ACOE713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC500ACOE713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC500ACOE713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC500ACOE713 fall under?
The TC500ACOE713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC500ACOE713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC500ACOE713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC500ACOE713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC500ACOE713 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for TC500ACOE713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC500ACOE713 often in real-time on the comparison pages.
What if I can't find stock of TC500ACOE713?
You can fill out our help required form which you can use to request a quote for TC500ACOE713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.