Status: | Active |
---|---|
Series: | TC4451 |
RoHS: | Compliant |
The TC4451/52 are single-output MOSFET gate drivers, which are high-current buffer/gate drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transistors (IGBT). Their high drive current of over 12 A is capable of driving some of largest power transistors in use today. The TC4451/2 have matched leading and falling-edge propagation delay times and have very low cross-conduction current to minimize the overall power dissipation of the device. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, more than 1.5 A of reverse current (of either polarity) being forced back into their outputs. Additionally, all terminals are fully protected against up to 4 kV of electrostatic discharge.
Low Shoot-Through/Cross-Conduction in Output Stage |
High Peak Output Current: 13 A (Typical) |
High Continuous Output Current: 2.6 A (max) |
Wide Input Voltage Supply Range: 4.5 V - 18 V. |
21 ns with 10,000 pF load |
42 ns with 22,000 pF Load |
Latch-up Protection to Withstand 1.5 A Output Reverse Current |
Pin-Compatible with the TC4421/22, TC4421A/22A,andTC4420/29 |
Space-Saving, Thermally-Enhanced, 8-Pin DFN Package |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Peak Output Current (source, A) | 12 |
Peak Output Current (sink, A) | 12 |
Output Resistance (source, Ω) | 1 |
Output Resistance (sink, Ω) | 0.9 |
Propagation Delay tD1 (ns) | 44 |
Propagation Delay tD2 (ns) | 44 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 30 / 32 |
Capacitive Load Drive | 10,000 pF in 21 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC4451/TC4452 Data Sheet |
Board Design Files |
---|
SPICE Models for TC4451-52 MOSFET Driver Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic,single Mosfet Driver,sop,8Pin,plastic Rohs Compliant: Yes |Microchip TC4451VOA713 | Newark Electronics |
MOSFET DRVR 13A 1-OUT Lo Side Inv 8-Pin SOIC N T/R | Avnet America |
12A HIGH SPEED, HIGH-CURRENT, INVERTING MOSFET DRIVER | Microchip Technology |
IC MOSFET DVR 12A HS 8SOIC | Microchip Technology Inc. TC4451VOA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC4451VOA713?
Additional datasheets, footprints and schematics for TC4451VOA713 are listed on our Part Details page. You can also find images and similar parts to TC4451VOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4451VOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4451VOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4451VOA713 fall under?
The TC4451VOA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC4451VOA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4451VOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC4451VOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4451VOA713 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for TC4451VOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4451VOA713 often in real-time on the comparison pages.
What if I can't find stock of TC4451VOA713?
You can fill out our help required form which you can use to request a quote for TC4451VOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.