Status: | Active |
---|---|
Series: | TC4429 |
RoHS: | Unknown |
The TC4420/4429 are 6 A (peak),single output MOSFET drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power, more efficient operation versus bipolar drivers. Both devices have TTL-compatible inputs, which can be driven as high as VDD + 0.3 V or as low as -5 V without upset or damage to the device. This eliminates the need for external level shifting circuitry and its associated cost and size. The output swing is rail-to-rail ensuring better drive voltage margin, especially during power up/power down sequencing. Propagational delay time is only 55 ns (typical) and the output rise and fall times are only 25 ns (typical) into 2,500 pF across the usable power supply range. Unlike other drivers, the TC4420/4429 are virtually latch-up proof. They replace three or more discrete components saving PCB area, parts and improving overall system reliability.
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.25
|
13,900
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
145
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-Up Protected: Will Withstand > 1.5 A |
Reverse Output Current |
Logic Input Will Withstand Negative Swing Up to 5 V |
Matched Rise and Fall Times: 25 ns |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive: 10,000 pF |
Short Delay Time: 55 ns (Typical) |
Logic High Input,Any Voltage: 2.4 V to VDD |
Low Supply Current With Logic ''1'' Input: 450 µA |
Low Output Impedance: 2.5 Ω |
Output Voltage Swing to Within 25 mV of Ground or VDD |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 6 |
Peak Sink Output (A) | 6 |
Source Resistance (Ω) | 2.8 |
Sink Resistance (Ω) | 2.5 |
Propagation Delay tD1 (ns) | 55 |
Propagation Delay tD2 (ns) | 55 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 2,500 pF in 25 ns |
Features | please consider: MCP14A0601 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC4420/29 Datasheet |
TC4420M/TC4429M Data Sheet |
Board Design Files |
---|
SPICE Models for TC4420-29 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
6A Sngl MOSFET Drvr | Microchip Technology |
TC4429 Series 6 A 18 Vmax 2.5 Ohm Single Inverting MOSFET Driver - SOIC-8 | Future Electronics |
6A SNGL MOSFET DRVR | RS |
MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin SOIC N Tube | Avnet America |
IC, DRIVER, MOSFET, 6A, SMD, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TC4429COA?
Additional datasheets, footprints and schematics for TC4429COA are listed on our Part Details page. You can also find images and similar parts to TC4429COA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4429COA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4429COA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4429COA fall under?
The TC4429COA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC4429COA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4429COA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4429COA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC4429COA have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, RS and Avnet America have stock available or on a lead time for TC4429COA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4429COA often in real-time on the comparison pages.
What if I can't find stock of TC4429COA?
You can fill out our help required form which you can use to request a quote for TC4429COA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.