Status: | Active |
---|---|
Series: | TC4420 |
RoHS: | Compliant |
The TC4420/4429 are 6 A (peak),single output MOSFET gate drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power, more efficient operation versus bipolar drivers. Both devices have TTL-compatible inputs, which can be driven as high as VDD + 0.3 V or as low as -5 V without upset or damage to the device. This eliminates the need for external level shifting circuitry and its associated cost and size. The output swing is rail-to-rail ensuring better drive voltage margin, especially during power up/power down sequencing. Propagational delay time is only 55 ns (typical) and the output rise and fall times are only 25 ns (typical) into 2,500 pF across the usable power supply range. Unlike other drivers, the TC4420/4429 are virtually latch-up proof. They replace three or more discrete components saving PCB area, parts and improving overall system reliability.
Prices starting from US$17.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.45
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$24.25
|
1,095
in stock
|
Buy Now | |
Avnet America
from US$23.32
|
1,095
in stock
|
Buy Now | |
Microchip Technology
from US$17.94
|
56
in stock
|
Buy Now | |
Future Electronics
from US$22.87
|
-
|
Buy Now | |
RS Americas
from US$31.49
|
-
|
Buy Now | |
element14
from US$26.93
|
-
|
Buy Now | |
Farnell
from US$23.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-Up Protected Will Withstand > 1.5 A Reverse Output Current |
Logic Input Will Withstand Negative Swing Up to 5 V |
Matched Rise and Fall Times: 25 ns |
High Peak Output Current: 6 A Peak |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive: 10,000 pF |
Short Delay Time: 55 ns (Typical) |
Logic High Input,Any Voltage: 2.4 V to VDD |
Low Supply Current With Logic ''1'' Input: 450 µA |
Low Output Impedance: 2.5 Ω |
Output Voltage Swing to Within 25 mV of Ground or VDD |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 6 |
Peak Sink Output (A) | 6 |
Source Resistance (Ω) | 2.8 |
Sink Resistance (Ω) | 2.5 |
Propagation Delay tD1 (ns) | 75 |
Propagation Delay tD2 (ns) | 75 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 2,500 pF in 25 ns |
Features | please consider: MCP1407 |
Pins | Packaging | 8 | CERDIP |
Temp Range | -55C to +125C |
Packing Media | Tube (56) |
Data Sheets |
---|
TC4420/29 Datasheet |
TC4420M/TC4429M Data Sheet |
Board Design Files |
---|
SPICE Models for TC4420-29 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | EFUP 50 years |
Device Weight (g) | 1.02241 |
Shipping Weight (kg) | 0.8 |
Lead Count | 8 |
Package Type | CERDIP |
Package Width or Size | .300in |
Soldering Composition | SAC |
6A Sngl Mosfet Drvr Rohs Compliant: Yes |Microchip TC4420MJA | Newark Electronics |
MOSFET DRVR 6A 1-OUT Lo Side Non-Inv 8-Pin CDIP Tube | Avnet America |
6A Sngl MOSFET Drvr | Microchip Technology |
Microchip Technology, TC4420MJA | RS |
TC4420 Series 6 A 18 Vmax 2.5 Ohm Low Side Non Inverting MOSFET Driver CERDIP-8 | Future Electronics |
Microchip TC4420MJA, MOSFET Power Driver 6A,4.5 to 18V, Non-Inverting,8-Pin CERDIP | Microchip Technology Inc. TC4420MJA | RS Americas |
MOSFET DRIVER, LOWSIDE, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a TC4420MJA?
Additional datasheets, footprints and schematics for TC4420MJA are listed on our Part Details page. You can also find images and similar parts to TC4420MJA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4420MJA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4420MJA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4420MJA fall under?
The TC4420MJA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC4420MJA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4420MJA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4420MJA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4420MJA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS and Future Electronics have stock available or on a lead time for TC4420MJA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4420MJA often in real-time on the comparison pages.
What if I can't find stock of TC4420MJA?
You can fill out our help required form which you can use to request a quote for TC4420MJA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.