Status: | Unknown |
---|---|
Series: | TC33 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
3,629
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
4,578
in stock
|
Buy Now | |
element14
from US$0.14
|
3,631
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,629
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 500ohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | TC33 Series |
Power Rating | 100mW |
Resistance Tolerance | ± 25% |
MSL | - |
TRIMMER-3MM OPEN FRAME | Bourns TC33X-2-501E | RS Americas |
Trimmer Potentiometer 500 Ohm 1Turn Smd | Newark Electronics |
Resistor Trimmer, Cermet, 500 Ohm, ± 25%, 150 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
500 OHM 25% 3MM OPEN FRAME | TTI Europe |
Resistor Trimmer, Cermet, 500 Ohm, � 25%, 150 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TC33X-2-501E?
Additional datasheets, footprints and schematics for TC33X-2-501E are listed on our Part Details page. You can also find images and similar parts to TC33X-2-501E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC33X-2-501E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC33X-2-501E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC33X-2-501E fall under?
The TC33X-2-501E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TC33X-2-501E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC33X-2-501E you can contact the distributor directly for product support, shipping queries etc.
Is the TC33X-2-501E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC33X-2-501E have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for TC33X-2-501E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC33X-2-501E often in real-time on the comparison pages.
What if I can't find stock of TC33X-2-501E?
You can fill out our help required form which you can use to request a quote for TC33X-2-501E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.