Status: | Active |
---|---|
Series: | TC2185 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
2,800
in stock
|
Buy Now | |
Microchip Technology
from US$0.41
|
22,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3,000
in stock
|
Buy Now | |
element14
from US$0.44
|
1,634
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
21
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Low Supply Current (55 µA typical) |
Very Low Dropout Voltage: (140 mV typical @ 150 mA) |
High Output Voltage Accuracy (±0.4% typical) |
Standard or Custom Output Voltages |
Power-Saving Shutdown Mode |
Reference Bypass Input for Ultra Low-Noise Operation |
Fast Shutdown Response Time (60 µsec typical) |
Over-Current Protection |
Space-Saving 5-Pin SOT-23A Package |
Pin Compatible Upgrades for Bipolar Regulators |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 150 |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.7 2.8 3.0 3.3 |
Voltage Drop Typ (mV) | 140 |
IGND Typ (µA) | 55 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 55 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC2014/2015/2185 Datasheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
150mA LDO with Shutdown & V REF BYPASS, TC1185 upgrade | Microchip Technology |
150mA LDO with Shutdown & V REF BYPASS, | RS |
LDO, FIXED, 3.3V, 0.15A, SOT-23A-5 | element14 |
Ldo, Fixed, 3.3V, 0.15A, Sot-23A-5 | Newark Electronics |
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23A T/R | Avnet Silica |
TC2185 Series 150 mA 3.3 V CMOS LDO w/ Shutdown and VREF Bypass - SOT-23-5 | Future Electronics |
150mA LDO w/ Shutdown & V REF BYPASS, TC1185 upgrade5 SOT-23 T/R | Microchip Technology Inc. TC2185-3.3VCTTR | RS Americas |
Where can I find additional details, specifications and documents for a TC2185-3.3VCTTR?
Additional datasheets, footprints and schematics for TC2185-3.3VCTTR are listed on our Part Details page. You can also find images and similar parts to TC2185-3.3VCTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC2185-3.3VCTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC2185-3.3VCTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC2185-3.3VCTTR fall under?
The TC2185-3.3VCTTR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC2185-3.3VCTTR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC2185-3.3VCTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC2185-3.3VCTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC2185-3.3VCTTR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for TC2185-3.3VCTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC2185-3.3VCTTR often in real-time on the comparison pages.
What if I can't find stock of TC2185-3.3VCTTR?
You can fill out our help required form which you can use to request a quote for TC2185-3.3VCTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.