Status: | Active |
---|---|
Series: | tc1321 |
RoHS: | Compliant |
10-Bit Digital-Analog Converter |
2.7–5.5V Single-Supply Operation. |
Simple SMBus/I 2 C Serial Interface |
Low Power - 0.35mA Operation, 0.5µA Shutdown. |
Monotonicity Ensured. |
Resolution | 10 |
---|---|
Channels | 1 |
Interface | I²C |
INLMaxLSB | 4 |
Memory Type | None |
Output Settling Time | 10 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 85 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC1321 Datasheet |
Application Notes |
---|
AN554 - Software Implementation of I²C Bus Master |
AN735 - Using the PICmicro MSSP Module for I2C Communications |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Code Examples |
---|
Mixed Signal PICtail Demo Board Source Code |
User Guides |
---|
Mixed Signal PICtail Demo Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
10-Bit Digital-To-Analog Converter with Two-Wire Interface | Microchip Technology |
Ic,d/A Converter,single,10-Bit,sop,8Pin Rohs Compliant: Yes |Microchip TC1321EOATR | Newark Electronics |
DAC 1-CH Current Steering 10-bit 8-Pin SOIC N T/R | Avnet America |
10-Bit Digital-To-Analog Converter with Two-Wire Interface | Microchip Technology Inc. TC1321EOATR | RS Americas |
Where can I find additional details, specifications and documents for a TC1321EOATR?
Additional datasheets, footprints and schematics for TC1321EOATR are listed on our Part Details page. You can also find images and similar parts to TC1321EOATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1321EOATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1321EOATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1321EOATR fall under?
The TC1321EOATR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC1321EOATR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1321EOATR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1321EOATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1321EOATR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC1321EOATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1321EOATR often in real-time on the comparison pages.
What if I can't find stock of TC1321EOATR?
You can fill out our help required form which you can use to request a quote for TC1321EOATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.