Status: | Active |
---|---|
Series: | TC1044S |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.95
|
3,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Converts +5V Logic Supply to ±5V System |
Wide Input Voltage Range ............1.5V to 12V |
Efficient Voltage Conversion ............99.9% |
Excellent Power Efficiency .............98% |
Low Power Consumption ...........80uA @ VIN = 5V |
Low Cost and Easy to Use |
Only Two External Capacitors Required |
RS-232 Negative Power Supply |
Available in 8-Pin Small Outline (SOIC) and 8-Pin Plastic DIP Packages |
Improved ESD Protection .............Up to 10kV |
No External Diode Required for High Voltage Operation |
Frequency Boost Raises FOSC to 45kHz |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 12 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC1044S Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Volt DC-DC Conv | Microchip Technology |
IC: PMIC | Transfer Multisort Elektronik |
Charge-Pump DC-DC Inverter 1.5-12V PDIP8 | RS |
Pdip High Volt Dc-Dc Conv Rohs Compliant: Yes |Microchip TC1044SEPA | Newark Electronics |
. | Future Electronics |
Charge Pump INV -12V to -1.5V 8-Pin PDIP Tube | Avnet America |
Charge-Pump DC-DC Inverter 1.5-12V PDIP8 | Microchip Technology Inc. TC1044SEPA | RS Americas |
CHARGE, PUMP, DC/DC, CONV, 8-DIP | Farnell |
Where can I find additional details, specifications and documents for a TC1044SEPA?
Additional datasheets, footprints and schematics for TC1044SEPA are listed on our Part Details page. You can also find images and similar parts to TC1044SEPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1044SEPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1044SEPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1044SEPA fall under?
The TC1044SEPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC1044SEPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1044SEPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1044SEPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1044SEPA have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for TC1044SEPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1044SEPA often in real-time on the comparison pages.
What if I can't find stock of TC1044SEPA?
You can fill out our help required form which you can use to request a quote for TC1044SEPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.