Status: | Active |
---|---|
Series: | TC1017 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,570
in stock
|
Buy Now | |
Microchip Technology
from US$0.38
|
23,897
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
2,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now |
Extremely Low Operating Current for Longer Battery Life (53 uA typical) |
Very Low Dropout Voltage (180mV at 100mA |
Rated 150mA Output Current |
High Output Voltage Accuracy (±0.5% typical) |
Fast Wake Up Time from SHDN |
Power-Saving Shutdown Mode (0.05 uA typical) |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrade for Bipolar Regulators |
Requires only 1 µF Ceramic Output Capacitance |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.6 2.7 2.8 2.85 2.9 3.0 3.3 4.0 |
Voltage Drop Typ (mV) | 285 |
IGND Typ (µA) | 53 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 58 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1017 Data Sheet |
Supporting Collateral |
---|
Portable Power Conversion Design Guide |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
TC1016/TC1017 LDO Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
150mA CMOS LDO with Shutdown | Microchip Technology |
LDO Regulator 150mA 3.3V SHDN SOT23-5 | RS |
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23 T/R | EBV Elektronik |
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5 | Newark Electronics |
150MA CMOS LDO WITH SHUTDOWN | Future Electronics |
Pwr Sply Func, Voltage Regulator, LDO, SOT-23,IS 53uA, PD 157mW, VO 3.3V, Vn 800nV/Hz | Microchip Technology Inc. TC1017-3.3VCTTR | RS Americas |
IC, V REG, LDO 150MA, SMD, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TC1017-3.3VCTTR?
Additional datasheets, footprints and schematics for TC1017-3.3VCTTR are listed on our Part Details page. You can also find images and similar parts to TC1017-3.3VCTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1017-3.3VCTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1017-3.3VCTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1017-3.3VCTTR fall under?
The TC1017-3.3VCTTR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC1017-3.3VCTTR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1017-3.3VCTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1017-3.3VCTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1017-3.3VCTTR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for TC1017-3.3VCTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1017-3.3VCTTR often in real-time on the comparison pages.
What if I can't find stock of TC1017-3.3VCTTR?
You can fill out our help required form which you can use to request a quote for TC1017-3.3VCTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.