Status: | Active |
---|---|
Series: | TC1015 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
4,739
in stock
|
Buy Now | |
Microchip Technology
from US$0.35
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,739
in stock
|
Buy Now | |
element14
from US$0.38
|
4,739
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
2,147
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Supply Current (50 µA typical) |
Very Low Dropout Voltage |
Minimum 50mA, 100mA, and 150mA Output Current (TC1014, TC1015, and TC1185, Respectively) |
High Output Voltage Accuracy |
Standard or Custom Output Voltages |
Power-Saving Shutdown Mode |
Reference Bypass Input for Ultra-Low-Noise Operation |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrades for Bipolar Regulators |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 100 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 100 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 2.6 2.7 2.8 2.85 3.0 3.3 3.6 4.0 5.0 |
Voltage Drop Typ (mV) | 180 |
IGND Typ (µA) | 50 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 64 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1014/1015/1185 Data Sheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
Portable Power Conversion Design Guide |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
SOT23-5 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
100mA LDO with Shutdown & V REF Bypass | Microchip Technology |
V Reg Ldo +3.0V, 1015, Sot-23A-5 | Newark Electronics |
V REG LDO +3.0V, 1015, SOT-23A-5 | Farnell |
IC: voltage regulator | Transfer Multisort Elektronik |
TC1015 Series 100 mA 3 V Fixed Output LDO Regulator w/ Shutdown - SOT-23-5 | Future Electronics |
LDO Regulator Pos 3V 0.1A 5-Pin SOT-23 T/R | Avnet America |
Pwr Sply Func, Voltage Regulator, LDO, SOT-23,IS 50uA, PD 318mW, VO 3V, Regline 0.05% | Microchip Technology Inc. TC1015-3.0VCT713 | RS Americas |
Where can I find additional details, specifications and documents for a TC1015-3.0VCT713?
Additional datasheets, footprints and schematics for TC1015-3.0VCT713 are listed on our Part Details page. You can also find images and similar parts to TC1015-3.0VCT713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1015-3.0VCT713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1015-3.0VCT713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1015-3.0VCT713 fall under?
The TC1015-3.0VCT713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC1015-3.0VCT713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1015-3.0VCT713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC1015-3.0VCT713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1015-3.0VCT713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for TC1015-3.0VCT713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1015-3.0VCT713 often in real-time on the comparison pages.
What if I can't find stock of TC1015-3.0VCT713?
You can fill out our help required form which you can use to request a quote for TC1015-3.0VCT713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.