Status: | Unknown |
---|---|
Series: | TBU Series |
RoHS: | Compliant |
Prices starting from US$1.13
No. of Poles | 2 Pole |
---|---|
Continuing Operating Voltage Max | 250VAC |
Suppressor Mounting | PCB - Surface Mount |
Product Range | TBU Series |
RoHS Compliant | Yes |
Integrated dual channel TBU and TVS | RS |
High-Speed Protector, 2Pole, 250Vac, Smd | Newark Electronics |
Line Protector, 2 Pole, 250 VAC, SMD | Avnet America |
A Dual uni-directional 550V, 300mA, 7-Pin DFN pkg TBU for RS485 | Bourns TBU-RS055-300-WH | RS Americas |
LINE PROTECTOR, 2 POLE, 250V, SMD | element14 |
DUAL BI-DIRECTIONAL TBU | TTI Europe |
Where can I find additional details, specifications and documents for a TBU-RS055-300-WH?
Additional datasheets, footprints and schematics for TBU-RS055-300-WH are listed on our Part Details page. You can also find images and similar parts to TBU-RS055-300-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBU-RS055-300-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-RS055-300-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBU-RS055-300-WH fall under?
The TBU-RS055-300-WH is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TBU-RS055-300-WH when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-RS055-300-WH you can contact the distributor directly for product support, shipping queries etc.
Is the TBU-RS055-300-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBU-RS055-300-WH have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TBU-RS055-300-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBU-RS055-300-WH often in real-time on the comparison pages.
What if I can't find stock of TBU-RS055-300-WH?
You can fill out our help required form which you can use to request a quote for TBU-RS055-300-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.