TBU-DF085-050-WH Passive Components by Bourns Electronics

Dual Bi-directional TBU Device 50mA 850V / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for Newark
Newark
from US$1.40
No stock
Buy Now
Logo for Avnet America
Avnet America
-
18,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.85
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

High-Speed Protector 100mA 850V 6-Pin DFN T/R | Avnet America
Dual Bi-Directional Tbu Device 50Ma 850V /Tape & Reel - 13" Reel |Bourns TBU-DF085-050-WH | Newark Electronics
A Dual bi-directional 850V, 50mA, 6-Pin DFN pkg TBU | Bourns TBU-DF085-050-WH | RS Americas
DUAL BI-DIRECTIONAL TBU | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TBU-DF085-050-WH?

Additional datasheets, footprints and schematics for TBU-DF085-050-WH are listed on our Part Details page. You can also find images and similar parts to TBU-DF085-050-WH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TBU-DF085-050-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-DF085-050-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TBU-DF085-050-WH fall under?

The TBU-DF085-050-WH is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TBU-DF085-050-WH when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-DF085-050-WH you can contact the distributor directly for product support, shipping queries etc.

Is the TBU-DF085-050-WH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TBU-DF085-050-WH have stock available?

Authorised distributors including Avnet America, Newark Electronics, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for TBU-DF085-050-WH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TBU-DF085-050-WH often in real-time on the comparison pages.

What if I can't find stock of TBU-DF085-050-WH?

You can fill out our help required form which you can use to request a quote for TBU-DF085-050-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay