Status: | Unknown |
---|---|
Series: | TBU-DB-Q Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
1,007
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
2,429
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
2,429
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
1,007
in stock
|
Buy Now | |
element14
from US$1.70
|
1,007
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
TTI Europe
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plug Type | - |
---|---|
Product Range | TBU-DB-Q Series |
Suppressor Type | High Speed Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | - |
Output Current | 150A |
Peak Surge Current | - |
Response Time | 1µs |
SVHC | No SVHC (15-Jan-2018) |
Surge Suppressors 100mA 550V AEC-Q101 Dual | Rapid Electronics |
Surge Protector, High Speed | Newark Electronics |
SURGE PROTECTOR, HIGH SPEED | element14 |
High-Speed Protector 200mA 450V 2-Pin DFN T/R | Avnet America |
A Dual Bi-directional, 550V, 100mA, 6 pin DFN pkg AECQ compliant TBU | Bourns TBU-DB055-100-WH-Q | RS Americas |
DUAL BI-DIRECTIONAL TBU | TTI Europe |
Where can I find additional details, specifications and documents for a TBU-DB055-100-WH-Q?
Additional datasheets, footprints and schematics for TBU-DB055-100-WH-Q are listed on our Part Details page. You can also find images and similar parts to TBU-DB055-100-WH-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBU-DB055-100-WH-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-DB055-100-WH-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBU-DB055-100-WH-Q fall under?
The TBU-DB055-100-WH-Q is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to TBU-DB055-100-WH-Q when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-DB055-100-WH-Q you can contact the distributor directly for product support, shipping queries etc.
Is the TBU-DB055-100-WH-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBU-DB055-100-WH-Q have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TBU-DB055-100-WH-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBU-DB055-100-WH-Q often in real-time on the comparison pages.
What if I can't find stock of TBU-DB055-100-WH-Q?
You can fill out our help required form which you can use to request a quote for TBU-DB055-100-WH-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.