Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 2.2kV |
Gate Trigger Current Max, Igt | 250mA |
Current It av | 2.5kA |
On State RMS Current IT(rms) | 5.025kA |
RoHS Compliant | Yes |
Scr Thyristor, 2.5Ka, 2.2Kv, Tbs | Newark Electronics |
Where can I find additional details, specifications and documents for a TBS7222503DH?
Additional datasheets, footprints and schematics for TBS7222503DH are listed on our Part Details page. You can also find images and similar parts to TBS7222503DH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS7222503DH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS7222503DH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBS7222503DH fall under?
The TBS7222503DH is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to TBS7222503DH when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS7222503DH you can contact the distributor directly for product support, shipping queries etc.
Is the TBS7222503DH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBS7222503DH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TBS7222503DH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS7222503DH often in real-time on the comparison pages.
What if I can't find stock of TBS7222503DH?
You can fill out our help required form which you can use to request a quote for TBS7222503DH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.