Status: | Unknown |
---|---|
Series: | TBJ Series |
RoHS: | Unknown |
Prices starting from US$11.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.70
|
No stock
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TBJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
RoHS Compliant | No |
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TBJE337K010LBLB0024 | Newark Electronics |
Where can I find additional details, specifications and documents for a TBJE337K010LBLB0024.?
Additional datasheets, footprints and schematics for TBJE337K010LBLB0024. are listed on our Part Details page. You can also find images and similar parts to TBJE337K010LBLB0024. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBJE337K010LBLB0024. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBJE337K010LBLB0024. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBJE337K010LBLB0024. fall under?
The TBJE337K010LBLB0024. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TBJE337K010LBLB0024. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBJE337K010LBLB0024. you can contact the distributor directly for product support, shipping queries etc.
Is the TBJE337K010LBLB0024. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBJE337K010LBLB0024. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TBJE337K010LBLB0024..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBJE337K010LBLB0024. often in real-time on the comparison pages.
What if I can't find stock of TBJE337K010LBLB0024.?
You can fill out our help required form which you can use to request a quote for TBJE337K010LBLB0024. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.