Status: | Unknown |
---|---|
Series: | TBJ COTS-Plus Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TBJ COTS-Plus Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
RoHS Compliant | No |
Cap, Tantalum, 33Uf, 35V, 2917 | Newark Electronics |
Cap Tant Solid 33uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) SMD 7343-31 (0.1%FR) 0.2 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a TBJD336M035LRDB0H24.?
Additional datasheets, footprints and schematics for TBJD336M035LRDB0H24. are listed on our Part Details page. You can also find images and similar parts to TBJD336M035LRDB0H24. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBJD336M035LRDB0H24. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBJD336M035LRDB0H24. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBJD336M035LRDB0H24. fall under?
The TBJD336M035LRDB0H24. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TBJD336M035LRDB0H24. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBJD336M035LRDB0H24. you can contact the distributor directly for product support, shipping queries etc.
Is the TBJD336M035LRDB0H24. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBJD336M035LRDB0H24. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TBJD336M035LRDB0H24..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBJD336M035LRDB0H24. often in real-time on the comparison pages.
What if I can't find stock of TBJD336M035LRDB0H24.?
You can fill out our help required form which you can use to request a quote for TBJD336M035LRDB0H24. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.