Status: | Unknown |
---|---|
Series: | TBJ Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TBJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a TBJD107K010LGSZ0061.?
Additional datasheets, footprints and schematics for TBJD107K010LGSZ0061. are listed on our Part Details page. You can also find images and similar parts to TBJD107K010LGSZ0061. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBJD107K010LGSZ0061. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBJD107K010LGSZ0061. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBJD107K010LGSZ0061. fall under?
The TBJD107K010LGSZ0061. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TBJD107K010LGSZ0061. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBJD107K010LGSZ0061. you can contact the distributor directly for product support, shipping queries etc.
Is the TBJD107K010LGSZ0061. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBJD107K010LGSZ0061. have stock available?
There is no stock from authorised distributors for TBJD107K010LGSZ0061..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBJD107K010LGSZ0061. often in real-time on the comparison pages.
What if I can't find stock of TBJD107K010LGSZ0061.?
You can fill out our help required form which you can use to request a quote for TBJD107K010LGSZ0061. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.