Status: | Unknown |
---|---|
Series: | TBJ COTS-Plus Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TBJ COTS-Plus Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Capacitor, Tantalum, 10Uf, 25V, 2312 | Newark Electronics |
TBJ Series 10 uF ▒10% 25 V Surface Mount Solid Tantalum Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a TBJC106K025LRSB0023?
Additional datasheets, footprints and schematics for TBJC106K025LRSB0023 are listed on our Part Details page. You can also find images and similar parts to TBJC106K025LRSB0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBJC106K025LRSB0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBJC106K025LRSB0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBJC106K025LRSB0023 fall under?
The TBJC106K025LRSB0023 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TBJC106K025LRSB0023 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBJC106K025LRSB0023 you can contact the distributor directly for product support, shipping queries etc.
Is the TBJC106K025LRSB0023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBJC106K025LRSB0023 have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for TBJC106K025LRSB0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBJC106K025LRSB0023 often in real-time on the comparison pages.
What if I can't find stock of TBJC106K025LRSB0023?
You can fill out our help required form which you can use to request a quote for TBJC106K025LRSB0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.