Status: | Unknown |
---|---|
Series: | TBJ COTS-Plus Series |
RoHS: | Compliant |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.77
|
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TBJ COTS-Plus Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 6.5ohm |
RoHS Compliant | Yes |
Capacitor,1Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TBJB105K035CRSB0024 | Newark Electronics |
Where can I find additional details, specifications and documents for a TBJB105K035CRSB0024?
Additional datasheets, footprints and schematics for TBJB105K035CRSB0024 are listed on our Part Details page. You can also find images and similar parts to TBJB105K035CRSB0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBJB105K035CRSB0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBJB105K035CRSB0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBJB105K035CRSB0024 fall under?
The TBJB105K035CRSB0024 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TBJB105K035CRSB0024 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBJB105K035CRSB0024 you can contact the distributor directly for product support, shipping queries etc.
Is the TBJB105K035CRSB0024 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBJB105K035CRSB0024 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TBJB105K035CRSB0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBJB105K035CRSB0024 often in real-time on the comparison pages.
What if I can't find stock of TBJB105K035CRSB0024?
You can fill out our help required form which you can use to request a quote for TBJB105K035CRSB0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.